C & C Lift Truck, Inc. ADJUSTABLE WORK BENCHES H2491A

Description
Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories

Suppliers

Company
Product
Description
Supplier Links
ADJUSTABLE WORK BENCHES - H2491A - C & C Lift Truck, Inc.
Edison, NJ, USA
ADJUSTABLE WORK BENCHES
H2491A
ADJUSTABLE WORK BENCHES H2491A
Add a custom fitting work station to your shop floor. Adjustable work benches provide a perfect fit for your workplace needs. Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA. Work Bench Top Description Steel Top - 12-gauge steel; heavy-duty maintenance. Laminated Hardwood - 180° soft front edge; precision assembly and repair work. Plastic Laminate - 180° soft front edge; light assembly, office, school work. Super Comp. - 180° soft front edge; abuse resistant for assembly & repair. Graphite - Comfort edge; solvent resistant, medium duty work surface. For work bench accessories search keyword: Work Bench Accessories
  • Add a custom fitting work station to your shop floor.
  • Adjustable work benches provide a perfect fit for your workplace needs.

Benches adjust from 29" - 38" high allowing for a tailored working height. Built with steel channel legs and welded steel cross member for added strength and durability. Adjustable benches also include stringer for added bench stability. Electrical knockouts on each leg offer space for duplex outlet boxes (not included) and subsequent electrical hookup. Optional leg levelers easily adapt to uneven flooring. Expand storage space with optional bench drawers. Available in five bench top options (see work bench top description below). FOB IL, PA, CA, TX and GA.
Work Bench Top Description
Steel Top - 12-gauge steel; heavy-duty maintenance.
Laminated Hardwood - 180° soft front edge; precision assembly and repair work.
Plastic Laminate - 180° soft front edge; light assembly, office, school work.
Super Comp. - 180° soft front edge; abuse resistant for assembly & repair.
Graphite - Comfort edge; solvent resistant, medium duty work surface.
For work bench accessories search keyword: Work Bench Accessories

Supplier's Site

Technical Specifications

  C & C Lift Truck, Inc.
Product Category Workbenches and Workstations (Industrial)
Product Number H2491A
Product Name ADJUSTABLE WORK BENCHES
Length 34.0 inch (864 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Microaerophilic Workstation - Bugbox Plus - Baker
Specs
Type Cleanroom
Length 33.0 inch (838 mm)
Width 26.0 inch (660.40 mm)
View Details
BETEX Mobilift Series Workbenches - TB-WB3261000 - Quality Bearings & Components
Specs
Type Mobile Hydraulic Workbench
Length 57.1 inch (1450 mm)
Width 33.9 inch (860.00 mm)
View Details
 - 8477925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Mobile Workbench
Length 43.3 inch (1100 mm)
Width 39.4 inch (1000.00 mm)
View Details
Double Closed Workbench, Painted Steel Top (120
Specs
Length 30.0 inch (762 mm)
Width 120.0 inch (3048.00 mm)
Height 33.8 inch (857 mm)
View Details