Red Lion Controls, Inc. G3 Series 3.2" Monochrome HMI, Indoor G303M000

Description
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory 3" Monochrome 128x64 Pixel Display 8 Relegendable Function Keys Numeric Keypad, System Keys, Soft Keys
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
G3 Series 3.2
York, PA, United States
G3 Series 3.2" Monochrome HMI, Indoor
G303M000
G3 Series 3.2" Monochrome HMI, Indoor G303M000
3rd Generation HMI from Red Lion Powerful 32-bit ColdFire Processor Integrated Protocol Converter 2 RS-232 Serial Ports 1 RS-422/485 Serial Port 10/100-Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Compact Flash Socket for Data Logging NEMA 4X / IP66 Front Panel UL Listed for use in Hazardous Locations. (See literature for class and division details.) 24V DC Operation Configured using Crimson® 2.0 Software Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory 3" Monochrome 128x64 Pixel Display 8 Relegendable Function Keys Numeric Keypad, System Keys, Soft Keys
  • 3rd Generation HMI from Red Lion
  • Powerful 32-bit ColdFire Processor
  • Integrated Protocol Converter
  • 2 RS-232 Serial Ports
  • 1 RS-422/485 Serial Port
  • 10/100-Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Compact Flash Socket for Data Logging
  • NEMA 4X / IP66 Front Panel
  • UL Listed for use in Hazardous Locations. (See literature for class
  • and division details.)
  • 24V DC Operation
  • Configured using Crimson® 2.0 Software
  • Configuration and Firmware are Stored in 4MB of Non-volatile FLASH Memory
  • 3" Monochrome 128x64 Pixel Display
  • 8 Relegendable Function Keys
  • Numeric Keypad, System Keys, Soft Keys
Supplier's Site Datasheet
Operator Interface Panel - G303M000 - Classic Automation LLC
Webster, NY, United States
Operator Interface Panel
G303M000
Operator Interface Panel G303M000
Human Machine Interface

Human Machine Interface

Supplier's Site
Interface, Operator; Hazardous Locations; 32 Button Keypad - 70030215 - Allied Electronics, Inc.
Fort Worth, TX, USA
Interface, Operator; Hazardous Locations; 32 Button Keypad
70030215
Interface, Operator; Hazardous Locations; 32 Button Keypad 70030215
Red Lion?s G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capab le devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate. Features: 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A) 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M) 3rd Generation HMI from Red Lion Configured using Crimson 2.0 Software 5-button Keypad for On-Screen Menus Three Front Panel LED Indicators Resistive Analog Touchscreen Up to 5 RS-232/422/485 Serial Ports 10 Base T/100 Base-TX Ethernet Port Remote Web Access and Control Facility USB Port for Configuration Download Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M CompactFlash Socket UL Listed for Use in Hazardous Locations (G306A) NEMA 4X/IP66 Front Panel Power Unit from 24 VDC

Red Lion?s G3 operator interface panels give you complete HMI functionality for PLCs, motor drives and other communications-capable devices. With Ethernet as standard on all G3 models, you can network-enable any serial devices connected to the panel. With three serial ports standard, (up to five with optional expansion card), and an Ethernet port capable of running four protocols, the G3 is the most power communications platform available today. Pick the best-in-class PLC, drive, temperature controllers, etc. for your next machine. The Red Lion G3 will make sure they communicate.
Features:

  • 5.7-inch TFT Active Matrix 256 Color QVGA 320 × 240 Pixel LCD (G306A)
  • 5.7-inch FSTN Monochrome QVGA 320 × 240 Pixel LCD with White LED backlight (G306M)
  • 3rd Generation HMI from Red Lion
  • Configured using Crimson 2.0 Software
  • 5-button Keypad for On-Screen Menus
  • Three Front Panel LED Indicators
  • Resistive Analog Touchscreen
  • Up to 5 RS-232/422/485 Serial Ports
  • 10 Base T/100 Base-TX Ethernet Port
  • Remote Web Access and Control Facility
  • USB Port for Configuration Download
  • Configuration Is Stored in Non-Volatile Memory: 8 Mbyte Flash for G306A
  • Configuration Is Stored in Non-Volatile Memory: 4 Mbyte Flash for G306M
  • CompactFlash Socket
  • UL Listed for Use in Hazardous Locations (G306A)
  • NEMA 4X/IP66 Front Panel
  • Power Unit from 24 VDC
Supplier's Site

Technical Specifications

  Red Lion Controls, Inc. Classic Automation LLC Allied Electronics, Inc.
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number G303M000 G303M000 70030215
Product Name G3 Series 3.2" Monochrome HMI, Indoor Operator Interface Panel Interface, Operator; Hazardous Locations; 32 Button Keypad
Type Flat Panel Display
Display Size 3.2 inch (81.28 mm) 3.0 inch (76.2 mm)
Display Options Color; Keypad Keypad
Unlock Full Specs
to access all available technical data

Similar Products

Operator unit - CDPX-X-A-S-10 - Festo Corporation
Specs
Configuration Panel
Resolution SVGA
Display Size 10.4 inch (264 mm)
View Details
DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
PanelView Plus 7 Graphic Terminal - 2711P-T12W22D8S - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Flat Panel Display
Screen Graphic
Display Options Color; Touch Screen
View Details