The TD-45-12 is a cost effective, versatile display with a die-cast aluminum enclosure, ideal for industrial environments. The same model is available in screen sizes from 7" to 21.5" and with either a resistive touchscreen or a projective capacitive touchscreen. The TD-45-12 includes VGA, DVI, HDMI, and DisplayPort video inputs. This touchscreen monitor can be mounted to an arm, stand, hung on a surface, or panel mounted. When panel mounted, the front bezel is IP66 rated to protect from liquids and dust. The TD-45-12 provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software.
Teguar Corporation | |
---|---|
Product Category | Touch Screen Displays |
Product Number | TD-45-12 |
Product Name | 12.1" Touchscreen Display |
Screen Type | LCD or other Flat Panel Display |
Mounting Options | Panel; VESA 100 Mount |
External Connections | Serial Interface; USB |
Sensor Type | Resistive; Capacitive (optional feature) |