Resolution:
800x480
Interface:
LVDS
Voltage:
5V
Temperature:
-20°C ~ 70°C
Wide Viewing Angle:
No
Outline:
200.0mm x 105.0mm x 22.0mm
Size:
5"
Active Area:
108.0mm x 64.8mm
Touch Screen:
RTP
Shenzhen Topway Technology Co., Ltd. | |
---|---|
Product Category | Touch Screen Displays |
Product Number | LMK050DICFWD-AKA |
Product Name | 5" TFT LCD with RTP Casing LVDS Interface |
Screen Type | LCD or other Flat Panel Display |
Mounting Options | Stand Alone |
Sensor Type | Resistive |
Operating Temperature | -4 to 158 F (-20 to 70 C) |