PHD Manufacturing, Inc.
Channel Nut - Non Metric
S3351 EG
-
PHD Manufacturing, Inc.
-
PHD Manufacturing, Inc.
Datasheet
Suppliers
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.09 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3351 MODEL
- WITHOUT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 3/8 INCH THICKNESS
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 3/8 THICKNESS - FRACTIONAL
- .375 THICKNESS - DECIMAL
- WEIGHT 0.09 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3351 MODEL
Supplier's Site
Datasheet
WITHOUT SPRING TYPE
LOW CARBON STEEL MATERIAL
1/2 INCH NOMINAL DIAMETER
3/8 INCH THICKNESS
1/2 NOMINAL DIAMETER - FRACTIONAL
.5 NOMINAL DIAMETER - DECIMAL
3/8 THICKNESS - FRACTIONAL
.375 THICKNESS - DECIMAL
WEIGHT 0.09 LB
STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
FINISH/COATING ELECTROGALVANIZED
NOMINAL DIAMETER - DECIMAL - UOM IN
THICKNESS - DECIMAL - UOM IN
3351 MODEL
- WITHOUT SPRING TYPE
- LOW CARBON STEEL MATERIAL
- 1/2 INCH NOMINAL DIAMETER
- 3/8 INCH THICKNESS
- 1/2 NOMINAL DIAMETER - FRACTIONAL
- .5 NOMINAL DIAMETER - DECIMAL
- 3/8 THICKNESS - FRACTIONAL
- .375 THICKNESS - DECIMAL
- WEIGHT 0.09 LB
- STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
- FINISH/COATING ELECTROGALVANIZED
- NOMINAL DIAMETER - DECIMAL - UOM IN
- THICKNESS - DECIMAL - UOM IN
- 3351 MODEL
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Nuts |
Product Number
|
S3351 EG |
Product Name
|
Channel Nut - Non Metric |
Type
|
Channel Nut
|
Unlock Full Specs
to access all available technical data
Similar Products
Shenzhen Milvent Technology Co., Limited
Type
Locknut
Size
M8; M10; M12; M16; M20; M25; M32; M36; M40
Material
Plastic
View Details
High Performance Alloys, Inc.
Type
Hex Nut; Round Nut; Square Nut
Material
Exotic Metals; Incoloy
View Details
Type
Self-Clinching Nut
Size
#4
Material
Aluminum
View Details
2 suppliers