PHD Manufacturing, Inc. Channel Nut - Non Metric S3001 EG

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Channel Nut - Non Metric - S3001 EG - PHD Manufacturing, Inc.
Columbiana, OH, USA
Channel Nut - Non Metric
S3001 EG
Channel Nut - Non Metric S3001 EG
WITHOUT SPRING TYPE LOW CARBON STEEL MATERIAL #8 NOMINAL DIAMETER 32 TPI 1/4 INCH THICKNESS #8 NOMINAL DIAMETER - FRACTIONAL .164 NOMINAL DIAMETER - DECIMAL 1/4 THICKNESS - FRACTIONAL .25 THICKNESS - DECIMAL WEIGHT 0.06 LB STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1 FINISH/COATING ELECTROGALVANIZED NOMINAL DIAMETER - DECIMAL - UOM IN THICKNESS - DECIMAL - UOM IN 3001 MODEL
  • WITHOUT SPRING TYPE
  • LOW CARBON STEEL MATERIAL
  • #8 NOMINAL DIAMETER
  • 32 TPI
  • 1/4 INCH THICKNESS
  • #8 NOMINAL DIAMETER - FRACTIONAL
  • .164 NOMINAL DIAMETER - DECIMAL
  • 1/4 THICKNESS - FRACTIONAL
  • .25 THICKNESS - DECIMAL
  • WEIGHT 0.06 LB
  • STANDARDS AND SPECIFICATIONS FINISH ASTM B633 SC1
  • FINISH/COATING ELECTROGALVANIZED
  • NOMINAL DIAMETER - DECIMAL - UOM IN
  • THICKNESS - DECIMAL - UOM IN
  • 3001 MODEL
Supplier's Site Datasheet

Technical Specifications

  PHD Manufacturing, Inc.
Product Category Nuts
Product Number S3001 EG
Product Name Channel Nut - Non Metric
Type Channel Nut
Unlock Full Specs
to access all available technical data

Similar Products

Interlock Nuts (metric) - S719CYM0813 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Locknut
Material Hardened Steel
View Details
Nord-Lock Wheel Nut -  - Nord-Lock, Inc.
Nord-Lock, Inc.
Specs
Type Hex Nut; Locknut
Size 3/4" (optional feature); 7/8" (optional feature); 1" (optional feature); 1 1/8" (optional feature); 1 1/4" (optional feature); 1 3/8" (optional feature); 1 1/2" (optional feature); 1 3/4" (optional feature); 2" (optional feature); 2 1/4" (optional feature); 2 1/2" (optional feature); 2 3/4" (optional feature); 1-5/8", 1-7/8", 3-1/4", 3-1/2", 3-3/4", 4", 4-1/4" 4-1/2", 4-3/4", 5", 5-1/4", 5-1/2", 5-3/4", 6"; M20 (optional feature); M24 (optional feature); M27 (optional feature); M30 (optional feature); M33 (optional feature); M36 (optional feature); M42 (optional feature); M48 (optional feature); M56 (optional feature); M64 (optional feature); M39, M45, M52, M60, M72, M76, M80, M90, M100, M110, M120, M125, M130, M140, M150, M160
Material Steel
View Details
Plastic Screw - Hex Nuts / Washers - RENY - SPA-M2-N - NBK America LLC
Specs
Type Hex Nut
Size M2
Material Plastic; RENY *1 (50% Glass Fiber Reinforced Polyamide MXD6) /Ivory
View Details