Dimensions Wire Size (AAC Cable) : 1/0 Wire Size (ACSR Cable) : 1/0 (6/1), 2/0 (6/1)
Electrical Characteristics In-Line Disconnect Switch Voltage Class (KV) : ≤ 29
Industry Standards Free of Lead, Cadmium, Heavy Metals : Yes RUS Approval : Yes
Operation/Applicatio
n Energized Installation : Yes In-Line Disconnect Switch Application Type : Overhead Distribution, Overhead Transmission Technology : Wedge
Other AMPACT Installation Tool Size : Large Color Cartridge Required : Yellow Hot Stick Accessories : Yes Insulated Cover : Yes Visual Inspection : Yes
Product Availability In-Line Disconnect Switch Product Availability : ASIA, EMEA, AMERICAS, ANZPAC
Usage Conditions Operating Temperature Range (DEGC) : -40 - 175
Dimensions
- Wire Size (AAC Cable) : 1/0
- Wire Size (ACSR Cable) : 1/0 (6/1), 2/0 (6/1)
Electrical Characteristics
- In-Line Disconnect Switch Voltage Class (KV) : ≤ 29
Industry Standards
- Free of Lead, Cadmium, Heavy Metals : Yes
- RUS Approval : Yes
Operation/Application
- Energized Installation : Yes
- In-Line Disconnect Switch Application Type : Overhead Distribution, Overhead Transmission
- Technology : Wedge
Other
- AMPACT Installation Tool Size : Large
- Color Cartridge Required : Yellow
- Hot Stick Accessories : Yes
- Insulated Cover : Yes
- Visual Inspection : Yes
Product Availability
- In-Line Disconnect Switch Product Availability : ASIA, EMEA, AMERICAS, ANZPAC
Usage Conditions
- Operating Temperature Range (DEGC) : -40 - 175