An range of rear mounting switch disconnectors from Eaton Moeller. On these switches the manual operator acts directly on the contacts, the contacts are positively opened on de-energisation. These switch disconnectors can be used as mains switches, maintenance switches and manual overrode switches.
Rear mounting. Black or Red rotary handle and locking ring. Lockable in the 0 (Off) position. IP65 ingress protection rating
Number of Poles = 3
Maximum Current = 32 A
Mounting Type = Panel Mount
Series = P1-32
Normal State Configuration = 3NO
Power Rating = 15 kW
IP Rating = IP65
Accepts Padlocks = Yes
Voltage Rating = 690 V
Electrical Phase = 1, 3
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 1038449 |
Type | Non-Fusible |
Phase | Single Phase; Three Phase |
Current Rating | 32 amps |
Operating Voltage | 690 volts |