The fuserbloc series are manually operated multi polar fuse combination switches. These fused switch disconnectors break or switch off on load and provide safety isolation and protection against over current for any low voltage electrical circuit. The fuserbloc series is available in 3 or 4 pole with direct operation from 20 to 32 A.
NFC, DIN or BS88 fuse. Fully visualised breaking. Double break by phase (top and bottom of fuse). Compact design. Protection against overcurrent by fuse circuit breakers. Test position for testing control circuits
Number of Poles = 3P
Mechanical Fuse Size = A1
Auxiliary Contacts Available = Yes
Maximum Current = 20 A
Electrical Phase = 3
Terminal Type = Shroud
RS Components, Ltd. | |
---|---|
Product Category | Disconnect Switches |
Product Number | 5132073 |
Type | Fusible |