Disconnect Switch, 3-P, 32A, N4X,
Enclosed disconnect switch GAZ032UL from Lovato Electric combines a standard 3-pole disconnect switch with a polycarbonate NEMA4/4X enclosure and recessed red/yellow operating handle. The GAZ032UL has an operating voltage of 600 V AC and a rated uninterrupted current of 32 A. Access to the enclosure can be gained via M20 and M25 knockouts on the top and bottom. Enclosed disconnect switch GAZ032UL can be locked via padlock. Disconnect switches are used in industrial, building management and workshop installations.
Galco Industrial Electronics | Automation24, Inc. | |
---|---|---|
Product Category | Disconnect Switches | Disconnect Switches |
Product Number | GAZ032UL | |
Product Name | LVTO Enclosed | Enclosed disconnect switch Lovato Electric GAZ032UL |
Mounting Style | Screw mounting |