BANDED THRUST BEARINGS – INCH
• Steel Needles
*Speed limit shown is for oil lubrication.
Quality Bearings & Components | |
---|---|
Product Category | Thrust Bearings |
Product Number | BTDASY-TB143246 |
Product Name | Banded Thrust Bearings - Inch |
Design Units | Inch |
Bore | 1.4380 inch (36.525 mm) |
Outside Diameter | 2.4690 inch (62.713 mm) |
Overall Width | 0.6250 inch (15.875 mm) |