Axial Needle Roller
THRUST BEARINGS – METRIC
• Steel Needles
*Plastic Retainer Only
Quality Bearings & Components | |
---|---|
Product Category | Thrust Bearings |
Product Number | BTHBNGMAXK90120 |
Product Name | Axial Needle Roller Thrust Bearings - Metric |
Type | Needle Roller Thrust |
Design Units | Metric |
Bore | 3.5433 inch (90.000 mm) |
Outside Diameter | 4.7244 inch (120.000 mm) |