THX Thrust Washers
Width = 0.0625 & 0.0895 in
Inside Diameter = 0.625 to 2.250 in
Outside Diameter = 1.125 to 3.250 in
The TW trademark denotes a range of thrust washers produced from a material with a composite structure. The backing consists of carbon steel onto which a porous layer of bronze is sintered and then impregnated with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface.
Daemar Inc. | |
---|---|
Product Category | Thrust Bearings |
Product Number | TW-28-THX |
Product Name | TW - Pre-Lubricating Thrust Washers - Inch Sizes |
Type | Thrust Washer |