Barden Precision Bearings Datasheets for Thrust Bearings
Thrust bearings are comprised of components which support axial loads, and little to no radial loads. Types include tapered, cylindrical, spherical, and needle roller thrust bearings, thrust ball bearings, fluid-film thrust bearings, and magnetic thrust bearings.
Thrust Bearings: Learn more
| Product Name | Notes |
|---|---|
| Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or... | |
| Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular... | |
| For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve... |