Barden Precision Bearings Deep Groove Thin Section Bearings (Inch)

Description
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude contaminants and retain lubrication. Besides single deep groove bearings with closures, Barden also offers duplex pairs with seals or shields on the outboard faces. Flanged bearings are especially useful in through-bored housings. The inboard side of the flange provides an accurate positioning surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
Description
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude contaminants and retain lubrication. Besides single deep groove bearings with closures, Barden also offers duplex pairs with seals or shields on the outboard faces. Flanged bearings are especially useful in through-bored housings. The inboard side of the flange provides an accurate positioning surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.
Datasheet
Datasheet Summary
Powered by GS/AI

Deep Groove Thin Section Bearings from Barden Precision Bearings are designed for applications requiring high precision and reliability. These bearings are manufactured to meet or exceed ABEC 7 geometric standards, ensuring tight tolerances and high performance. They are available in various sizes and configurations, allowing for customization to meet specific application needs. The thin section design provides a lightweight solution while maintaining strength and durability, making them suitable for use in demanding environments such as aerospace, medical equipment, and robotics. Additionally, these bearings can accommodate radial and thrust loads, enhancing their versatility in various applications.

Datasheet Summary
Powered by GS/AI

Deep Groove Thin Section Bearings from Barden Precision Bearings are designed for applications requiring high precision and reliability. These bearings are manufactured to meet or exceed ABEC 7 geometric standards, ensuring tight tolerances and high performance. They are available in various sizes and configurations, allowing for customization to meet specific application needs. The thin section design provides a lightweight solution while maintaining strength and durability, making them suitable for use in demanding environments such as aerospace, medical equipment, and robotics. Additionally, these bearings can accommodate radial and thrust loads, enhancing their versatility in various applications.

Suppliers

Company
Product
Description
Supplier Links
Deep Groove Thin Section Bearings (Inch) -  - Barden Precision Bearings
Danbury, CT, USA
Deep Groove Thin Section Bearings (Inch)
Deep Groove Thin Section Bearings (Inch)
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude contaminants and retain lubrication. Besides single deep groove bearings with closures, Barden also offers duplex pairs with seals or shields on the outboard faces. Flanged bearings are especially useful in through-bored housings. The inboard side of the flange provides an accurate positioning surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings. Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads.

The design of deep groove bearings make them suitable for the addition of closures which help exclude contaminants and retain lubrication. Besides single deep groove bearings with closures, Barden also offers duplex pairs with seals or shields on the outboard faces.

Flanged bearings are especially useful in through-bored housings. The inboard side of the flange provides an accurate positioning surface for bearing alignment, eliminating a need for housing shoulders or shoulder rings.

Deep groove bearings are available in many sizes, with a variety of cage types. Because of their versatility, deep groove bearings are the most widely used type of bearing.

Supplier's Site Datasheet

Technical Specifications

  Barden Precision Bearings
Product Category Ball Bearings
Product Name Deep Groove Thin Section Bearings (Inch)
Primary Bearing Category Radial Ball Bearing; Thrust Bearing
Application Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
Material / Plating Stainless Steel
Seals / Shields None (Open Bearing); Single Seal; Double Seal; Single Shield; Double Shield
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MVYR: V-Groove Yoke Type - MVYR-150 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 55.0000 inch (1396.999 mm)
View Details
 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612622 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details