2mm Normal Module , 13 Teeth, 20° Pressure Angle, Steel Spur Gear
Stock Drive Products & Sterling Instrument - SDP/SI | |
---|---|
Product Category | Gears |
Product Number | A 1C 7MYK20013L |
Product Name | Commercial & Precision Helical Gears (metric) |
Gear Type | Helical |
Number of Teeth | 13 |
Pressure Angle | 20° |
PD | 36.8 mm (1.45 inch) |