Davall Gears, an ITW Company Datasheets for Gears
Gears are rotating mechanical devices employing 'teeth' in order to transmit torque between separate axes. Two or more cooperating gears are called a transmission and can produce a mechanical advantage by changing speed, torque or rotation direction.
Gears: Learn more
| Product Name | Notes |
|---|---|
| Davall Gears are able to supply specialised curved racks, manufactured on pre-formed curved / bent parts, providing a high accuracy of tooth form over the curved section. We can provide... | |
| Davall Gears can produce gears with a straight (spur) or helix (helical) tooth, whether a complete gear or as a segment. We can supply gears to varying grades and qualities,... | |
| Davall Gears is a long established UK manufacturer and supplier for the design and production of gearing systems and specialist gearboxes. Exporting a wide range of components worldwide, with it's... | |
| Davall Gears manufacture Gleason SPIRAL BEVEL (helical bevel) gears, HYPOID gears and STRAIGHT TOOTH BEVEL gears (Gleason "coniflex"). We can manufacture mitre 1:1 (one to one) or ratio (crown wheel... | |
| Davall Gears manufacture racks with a generated tooth form (not milled) in any shape or material combination, typically in delrin, brass, steel, titanium or stainless steel. We can produce racks... | |
| Davall Gears produce conventional ratio worm and wormwheel transmission parts. We can manufacture the worm gear plain turned, polished or hardened and ground and the wheel in same or mixed... |