Davall Gears, an ITW Company Datasheets for Hypoid Gears
A hypoid gear is a style of spiral bevel gear whose main variance is that the mating gears' axes do not intersect. The hypoid gear is offset from the gear center, allowing unique configurations and a large diameter shaft. The teeth on a hypoid gear are helical, and the pitch surface is best described as a hyperboloid. A hypoid gear can be considered a cross between a bevel gear and a worm drive.
Hypoid Gears: Learn more
| Product Name | Notes |
|---|---|
| Davall Gears manufacture Gleason SPIRAL BEVEL (helical bevel) gears, HYPOID gears and STRAIGHT TOOTH BEVEL gears (Gleason "coniflex"). We can manufacture mitre 1:1 (one to one) or ratio (crown wheel... |