Slip-on Flanges, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards. Model Number: LD 013-FL2 Key Specifications/Speci
al Features:
Materials:
ASTM A105
A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2
A516.60
A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70)
A182 F304/304L, F316/316L, F316H, F310, and F321
A182 F11 and F22
Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind
Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP
Pressure: ANSI class 150 to 2,500
Size range: 1/2 to 56 inches (DN15 to DN1,400mm)
Slip-on Flanges, Available in ANSI, BS, JIS, UNI, MSS, and SP Standards.
Model Number: LD 013-FL2
Key Specifications/Special Features:
- Materials:
- ASTM A105
- A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2
- A516.60
- A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70)
- A182 F304/304L, F316/316L, F316H, F310, and F321
- A182 F11 and F22
- Type: welding neck, slip-on, threaded, lap joint, socket welding, and blind
- Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP
- Pressure: ANSI class 150 to 2,500
- Size range: 1/2 to 56 inches (DN15 to DN1,400mm)