Victaulic Co. of America Adapter Fitting 832-1-1/4-CPVC

Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adapter Fitting - 832-1-1/4-CPVC - Victaulic Co. of America
Easton, PA, USA
Adapter Fitting
832-1-1/4-CPVC
Adapter Fitting 832-1-1/4-CPVC
CPVC MATERIAL 1-1/4 INCH SIZE A 1-1/4 INCH SIZE B 1.25 SIZE A - DECIMAL 1.25 SIZE B - DECIMAL 1-1/4 SIZE A - FRACTIONAL 1-1/4 SIZE B - FRACTIONAL 1-1/4 INCH GROOVED X 1-1/4 INCH SOCKET END CONNECTION FIRELOCK[T] BRAND APPROXIMATE WEIGHT 0.2 LB 10 PER BOX SIZE A - DECIMAL - UOM IN SIZE B - DECIMAL - UOM IN 832 MODEL
  • CPVC MATERIAL
  • 1-1/4 INCH SIZE A
  • 1-1/4 INCH SIZE B
  • 1.25 SIZE A - DECIMAL
  • 1.25 SIZE B - DECIMAL
  • 1-1/4 SIZE A - FRACTIONAL
  • 1-1/4 SIZE B - FRACTIONAL
  • 1-1/4 INCH GROOVED X 1-1/4 INCH SOCKET END CONNECTION
  • FIRELOCK[T] BRAND
  • APPROXIMATE WEIGHT 0.2 LB
  • 10 PER BOX
  • SIZE A - DECIMAL - UOM IN
  • SIZE B - DECIMAL - UOM IN
  • 832 MODEL
Supplier's Site Datasheet

Technical Specifications

  Victaulic Co. of America
Product Category Pipe Fittings
Product Number 832-1-1/4-CPVC
Product Name Adapter Fitting
Fitting Type Adapter Fitting
Unlock Full Specs
to access all available technical data

Similar Products

 - 7126799 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Tee Fitting
Connection Type Push-to-Connect; Weld Connection (Butt or Socket)
Material Copper
View Details
Adapters & Fittings - Tank Port Adapters - O-Ring Boss  Threaded - MAIN Manufacturing Products, Inc.
Specs
Fitting Type Adapter Fitting; Reducer Fitting (optional feature)
Connection Type Tube - Male English Straight Thread; ORB Threaded Tank Ports
Material Steel; Stainless
View Details
Hand-Operated Pump Split Flange Plug, Code 61 -  - HydraCheck Inc.
Specs
Connection Type Flange Connection
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
View Details
Flange SAE 3000 PSI J518 Code 61 - B-0808-C61S - Kuriyama of America, Inc.
Specs
Connection Type Flange Connection
View Details