Couplers 45 Degrees with [Hose Tails]
Series 06 - 09 - 13 compatible with alternative models - Series 060/090/190 Euro connector - Hasco® compatibility
Material: Brass - Ball and Springs: Stainless Steel - Seals: Viton - Max Temp: 200°C - Max. Pressure: 10 Bar (06 Series), 15 Bar (09 Series), 20 Bar (13 Series)
Invotec Solutions Ltd. | |
---|---|
Product Category | Hose Fittings |
Product Number | W-WF-HC06/45T38 |
Product Name | Series 06 - 09 - 13 (060 - 090 - 190) Couplers 45 Degree With Hose Tails |
Fitting Type | Elbow Fitting |