Integral nitrile rubber O ring within the adjustable swivel nut forms seal when used with standard fitting bodies with a 24° cone
Tube Connection - Tube Size = 16mm
Threaded Connection - Thread Size = M24
Body Material = Zinc Plated Steel
Angle = 90°
Threaded Connection - Gender = Male
Manufacturer Series = EW
Threaded Connection - Thread Standard = Metric
Finish = Zinc Chromated
Minimum Operating Temperature = -40°C
Maximum Operating Temperature = +120°C
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 739427 |
Fitting Type | Elbow Fitting; Adapter Fitting |