A range of pneumatic quick connect safety couplings and adapters from Prevost S1 series. Compatible with ARO profile 210 fittings. The S1 series disconnects and safely decompresses with one button and incorporates an aerodynamic valve seal design to prevent leaks and optimise airflow. S1 series pneumatic couplings can help reduce energy costs and increase productivity by eliminating any significant pressure loss and dramatically reducing downtime and maintenance.
⢠Ergonomic shape,⢠Non-slip surface allows firm grip,⢠Lightweight and compact size,⢠Abrasion, corrosion and crush resistant,⢠Compatible with ARO 210 profile couplings,⢠Simultaneous decompression and disconnection,⢠Colour coded for easy identification of profile,⢠Flow rate 800 L/min @ 6 bar
⢠Assembly lines,⢠Automotive,⢠Mechanical manufacturing,⢠Machine workshops,⢠Printing Industry,⢠Textile industry,⢠Wood and plastics industries,⢠Technical education
Connection Standard = ARO 210
Coupling Gender = Female
Connection Type = Threaded
Thread Size = 1/4in
Material = Composite Polyester
Thread Gender = Male
Thread Standard = BSP
Maximum Operating Pressure = 12 bar
Seal Material = NBR
Minimum Operating Temperature = -15°C
RS Components, Ltd. | |
---|---|
Product Category | Tube Fittings |
Product Number | 1358825 |
Fitting Type | Quick Coupler |