Morris Coupling Company 4" Compression Coupling for Pipe 4-4C

Suppliers

Company
Product
Description
Supplier Links
4
Erie, PA, USA
4" Compression Coupling for Pipe
4-4C
4" Compression Coupling for Pipe 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
Coupling w/ Gasket Protector - 4-4C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-4C
Coupling w/ Gasket Protector 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
4-1/2
Erie, PA, USA
4-1/2" Compression Coupling for Tubing
4-4C
4-1/2" Compression Coupling for Tubing 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site
Coupling w/ Gasket Protector - 4-4C - Morris Coupling Company
Erie, PA, USA
Coupling w/ Gasket Protector
4-4C
Coupling w/ Gasket Protector 4-4C
The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems. Easy to install Pipe and tube sizes 1/2" through 48" Standard construction is galvanized steel Also available in stainless steel and aluminum Gasket materials: black and white neoprene, silicone and others Static conductive grounding strip is standard

The "Original" Morris compression coupling designed to join pipe and tubing for pneumatic conveying systems.

  • Easy to install
  • Pipe and tube sizes 1/2" through 48"
  • Standard construction is galvanized steel
  • Also available in stainless steel and aluminum
  • Gasket materials: black and white neoprene, silicone and others
  • Static conductive grounding strip is standard
Supplier's Site

Technical Specifications

  Morris Coupling Company Morris Coupling Company Morris Coupling Company Morris Coupling Company
Product Category Pipe Fittings Tube Fittings Tube Fittings Pipe Fittings
Product Number 4-4C 4-4C 4-4C 4-4C
Product Name 4" Compression Coupling for Pipe Coupling w/ Gasket Protector 4-1/2" Compression Coupling for Tubing Coupling w/ Gasket Protector
Fitting Type Coupling Fitting Coupling Fitting Coupling Fitting Coupling Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Elbow Acetal Push-to-Connect Fittings - 5204059 - NewAge Industries
Specs
Fitting Type Swivel Fitting; Elbow Fitting; Union Fitting
Connection Type Push-to-Connect
English Size 0.500 to 0.375 inch (12.7 to 9.52 mm)
View Details
 - 1216030 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter Fitting
Connection Type Push-to-Connect
Material Steel
View Details
PD Series – Test Coupler - PD Series - HydraCheck Inc.
Specs
Fitting Type Quick Coupler; Coupling Fitting
Connection Type Tube - Male English Straight Thread; 1/4" NPT, 1/8" NPT, 7/16-20 ORB
Material Steel
View Details