Biocompatible, PEEK Tubing is frequently used in high-pressure applications. Its distinct material delivers excellent chemical resistance and is specifically designed to be inert to most solvents. PEEK tubing offers a smooth internal surface that improves the resolution of sample bands. We have developed a variety of color options for easy coding and identification. It is available in lengths of 50ft and 100ft. It comes in red.
IDEX Health & Science | |
---|---|
Product Category | Tubing |
Product Number | 1535XL |
Product Name | 1/16" PEEK Tubing |
Type | Plastic |