Bubbler Tubes, Diverting Plugs and Rods
D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions.
D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.
DME Company | |
---|---|
Product Category | Tubing |
Product Number | BTS100 |
Product Name | Steel Tube |
Type | Metal |
Material | Stainless Steel; 304 Stainless Steel |
Shape | Round |
Application | Coolant; Water (optional feature); Molding |