Cole-Parmer 2-Stop PharMed BPT Tubing, 0.51mm, 12/pack GO-95713-18

Description
To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are color-coded according to tubing ID. Use this tubing with any of the ISMATEC standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi.|Some sizes of two-stop TYGON tubing are available with preattached Luer lock fittings for added convenience (contact our Application Specialists for information on Luer lock fittings for other tubing sizes).| > To Order Two-Stop Tubing: |Se lect the type of tubing and the flow range you require from the tables below.|1) In the “Two-Stop Tubing Size and Flow Rate†table, find the color-coded column to match your pump rpm and number of rollers.|2) From the “Tubing Material†table, choose Tygon , silicone, Viton , or PharMed tubing to determine your catalog number prefix.|3) Determine the catalog number suffix corresponding to the tubing size for your pump rpm, number of rollers, and required flow rate.|4) Combine the catalog number prefix with the catalog number suffix to form a complete catalog number for the tubing.|5) If required, order extension tubing to match the material and ID of your selected two-stop tubing. Connect two-stop and extension tubing by using hose barbs or splicing them (see accessories below for first extension tubing SKU in series). For example: To order tubing for a 0.11-11.25 rpm, 8-roller drive with a desired flow of 0.004-0.38 mL/min using TYGON, choose tubing P-95713-18. (Compatible extension tubing is P-95809-18). Call our Application Specialists for personal assistance. iv>

Suppliers

Company
Product
Description
Supplier Links
2-Stop PharMed BPT Tubing, 0.51mm, 12/pack - GO-95713-18 - Cole-Parmer
Vernon Hills, IL, United States
2-Stop PharMed BPT Tubing, 0.51mm, 12/pack
GO-95713-18
2-Stop PharMed BPT Tubing, 0.51mm, 12/pack GO-95713-18
To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application. The stops on the two-stop tubing are color-coded according to tubing ID. Use this tubing with any of the ISMATEC standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi.|Some sizes of two-stop TYGON tubing are available with preattached Luer lock fittings for added convenience (contact our Application Specialists for information on Luer lock fittings for other tubing sizes).| > To Order Two-Stop Tubing: |Se lect the type of tubing and the flow range you require from the tables below.|1) In the “Two-Stop Tubing Size and Flow Rate†table, find the color-coded column to match your pump rpm and number of rollers.|2) From the “Tubing Material†table, choose Tygon , silicone, Viton , or PharMed tubing to determine your catalog number prefix.|3) Determine the catalog number suffix corresponding to the tubing size for your pump rpm, number of rollers, and required flow rate.|4) Combine the catalog number prefix with the catalog number suffix to form a complete catalog number for the tubing.|5) If required, order extension tubing to match the material and ID of your selected two-stop tubing. Connect two-stop and extension tubing by using hose barbs or splicing them (see accessories below for first extension tubing SKU in series). For example: To order tubing for a 0.11-11.25 rpm, 8-roller drive with a desired flow of 0.004-0.38 mL/min using TYGON, choose tubing P-95713-18. (Compatible extension tubing is P-95809-18). Call our Application Specialists for personal assistance. iv>

To complete your ISMATEC pumping system, order two-stop color-coded and extension tubing below. Tubing comes in various formulations for almost any pumping application.
The stops on the two-stop tubing are color-coded according to tubing ID. Use this tubing with any of the ISMATEC standard cartridge pumps and pump heads. Cartridges withstand pressures up to 45 psi.|Some sizes of two-stop TYGON tubing are available with preattached Luer lock fittings for added convenience (contact our <b>Application Specialists</b> for information on Luer lock fittings for other tubing sizes).|<div class="cp-accordion"><h3>To Order Two-Stop Tubing:</h3><div>|Select the type of tubing and the flow range you require from the tables below.|1) In the “Two-Stop Tubing Size and Flow Rate†table, find the color-coded column to match your pump rpm and number of rollers.|2) From the “Tubing Material†table, choose Tygon<reg>, silicone, Viton<reg>, or PharMed<reg> tubing to determine your catalog number prefix.|3) Determine the catalog number suffix corresponding to the tubing size for your pump rpm, number of rollers, and required flow rate.|4) Combine the catalog number prefix with the catalog number suffix to form a complete catalog number for the tubing.|5) If required, order extension tubing to match the material and ID of your selected two-stop tubing. Connect two-stop and extension tubing by using hose barbs or splicing them (see accessories below for first extension tubing SKU in series). For example: To order tubing for a 0.11-11.25 rpm, 8-roller drive with a desired flow of 0.004-0.38 mL/min using TYGON, choose tubing P-95713-18. (Compatible extension tubing is P-95809-18).
Call our <b>Application Specialists</b> for personal assistance.</div></div>

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95713-18
Product Name 2-Stop PharMed BPT Tubing, 0.51mm, 12/pack
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubing -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Metal
Material Aluminum
Shape Round
View Details
Standard Sizes and Made to Order Tubing - Inconel® 600 - High Performance Alloys, Inc.
Specs
Type Metal
Material Nickel Alloy
Temper Annealed
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Peristaltic Pump Tubing -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Design Units Metric
View Details