Cole-Parmer 2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 2.79mm, 12/pack GO-95703-48

Description
• Resistant to ozone and UV light won''t crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance: Opaque| Temperature: -70 to 52°C|Life at 100 rpm: 1000 hrs|Advantages:Long service life, outstanding|fatigue resistance due to flexing| Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals

Suppliers

Company
Product
Description
Supplier Links
2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 2.79mm, 12/pack - GO-95703-48 - Cole-Parmer
Vernon Hills, IL, United States
2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 2.79mm, 12/pack
GO-95703-48
2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 2.79mm, 12/pack GO-95703-48
• Resistant to ozone and UV light won''t crack, swell, or harden • Translucent yellow color • Temp range: -50 to 74 C (-58 to 165 F) Appearance: Opaque| Temperature: -70 to 52°C|Life at 100 rpm: 1000 hrs|Advantages:Long service life, outstanding|fatigue resistance due to flexing| Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals

• Resistant to ozone and UV light<emdash>won''t crack, swell, or harden
• Translucent yellow color
• Temp range: -50 to 74<deg>C (-58 to 165<deg>F)
Appearance: Opaque| Temperature: -70 to 52°C|Life at 100 rpm: 1000 hrs|Advantages:Long service life, outstanding|fatigue resistance due to flexing| Application:Suitable for applications using acetone, methyl-ethyl-ketone (MEK), and other highly aggressive chemicals

Supplier's Site

Technical Specifications

  Cole-Parmer
Product Category Tubing
Product Number GO-95703-48
Product Name 2-Stop Tygon Fuel & Lubricant F-4040-A Tubing, 2.79mm, 12/pack
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Tubing -  - Tech Rim Standards, LLC
Tech Rim Standards, LLC
Specs
Type Metal
Material Aluminum
Shape Round
View Details
Standard Sizes and Made to Order Tubing - Hastelloy® X (HX) / Hast X - High Performance Alloys, Inc.
Specs
Type Metal
Material Hastelloy®
Application General Chemical
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Peristaltic Pump Tubing -  - Trelleborg Sealing Solutions Americas
Trelleborg Sealing Solutions Americas
Specs
Design Units Metric
View Details