50 ft x 1/4 in. Industrial PVC Air Hose
Princess Auto Limited | |
---|---|
Product Category | Industrial Hose |
Product Number | 0430208 |
Product Name | 50 ft x 1/4 in. Industrial PVC Air Hose |
I.D. | 0.250 inch (6.35 mm) |
O.D. | 0.250 inch (6.35 mm) |
Working Pressure | 300 psi (211 m H2O) |
Burst Pressure | 1200 psi (845 m H2O) |