Our 5000 Series is our line of Manual AC Power Sources. Packed with advanced features that your application requires, the 5000 Series comes in at a price that you can afford. Switch-mode technology and a direct-coupled output make these power supplies efficient and small enough to be used in bench-top applications. Easily monitor voltage, current, frequency, and power / power factor via front panel display for efficient testing. Built-in safety features protect the instrument, the operator, and the DUT ensuring a safe work environment.
Associated Power Technologies, Inc. | |
---|---|
Product Category | Power Frequency Converters |
Product Number | Model 5020 |
Product Name | Manual Power Source |
Converter Type | Solid State |
Form Factor | Desktop |
Frequency Conversion | Variable |
Phase Conversion | 1:1 |
Input Voltage | 208 volts |