SEC America, LLC Frequency Converters Model SFQ 1K400

Description
Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption does not exceed 1200 Watts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Low Mechanical profile Electronically protected against output overloads Features Easy to Install Comes with Mating I/O Connector RF Emission Free Input/Output Indicators Vertical or Horizontal Mounting
Datasheet
Description
Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption does not exceed 1200 Watts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Low Mechanical profile Electronically protected against output overloads Features Easy to Install Comes with Mating I/O Connector RF Emission Free Input/Output Indicators Vertical or Horizontal Mounting
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Frequency Converters - Model SFQ 1K400 - SEC America, LLC
South Burlington, VT, USA
Frequency Converters
Model SFQ 1K400
Frequency Converters Model SFQ 1K400
Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption does not exceed 1200 Watts. Efficient Design Cool Operation High Reliability Long Life Robust Construction Wide Operating Temperature Range Shock and vibration resistant Low Mechanical profile Electronically protected against output overloads Features Easy to Install Comes with Mating I/O Connector RF Emission Free Input/Output Indicators Vertical or Horizontal Mounting

Model SFQ1K400 converts 120 Vac 400 Hz power into 60 Hz. 120 Vrms with Modified Sine Wave output. SFQ1K400 furnishes up to a maximum power level of 1200 Watts for the operation of a conventional AC appliance. Multiple devices may be operated simultaneously provided total power consumption does not exceed 1200 Watts.

Efficient Design

  • Cool Operation
  • High Reliability
  • Long Life

Robust Construction

  • Wide Operating Temperature Range
  • Shock and vibration resistant
  • Low Mechanical profile
  • Electronically protected against output overloads

Features

  • Easy to Install
  • Comes with Mating I/O Connector
  • RF Emission Free
  • Input/Output Indicators
  • Vertical or Horizontal Mounting
Supplier's Site Datasheet

Technical Specifications

  SEC America, LLC
Product Category Power Frequency Converters
Product Number Model SFQ 1K400
Product Name Frequency Converters
Form Factor Desktop
Frequency Conversion 400-50 (optional feature); 400-60
Phase Conversion 1:1
Input Voltage 105 to 132 volts
Unlock Full Specs
to access all available technical data

Similar Products

FREQUENCY CONVERTERS FA00061 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Input Voltage 120 volts
Output Voltage 115 volts
View Details
Japan IGBT Programmable AC Power Source Single 3 Phase Variable Frequency Converter KRS - No.1601440354260 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Converter Type Solid State
Form Factor Floor Mount
Frequency Conversion 50-60; 50-400; 60-50; 60-400; 400-50; 400-60; 40.0-500Hz
View Details
AC-AC Frequency Converter with Universal AC-input or high DC-input voltage - FC 100-F2 - 100VA - ABSOPULSE Electronics Ltd.
Specs
Frequency Conversion 47-430 Hz
Input Voltage 95 to 264 volts
Output Voltage 115 to 400 volts
View Details
FC Series - Model 230Vac 60 Hz - Exeltech
Specs
Converter Type Rotary
Form Factor Rack Mount
Frequency Conversion 60-60
View Details