Specification:
7-bladed profiled die-cast aluminium impeller, sizes from 315 to 1,250 mm, available in both air flow directions, 60 Hz and UL types, air volume (freeblowing) from 2,000 to 62,000 m³/h.
Attributes and special features:
Optimised efficiency, optimised for full bell mouth applications, 100% speed controllable.
Applications:
Air conditioning, refrigeration, ventilation, drying, cooling, agriculture
Ziehl-Abegg Inc. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | FC100 Series |
Product Name | Axial Fan FC Design |
Applications / Use | Product / Process Cooling; HVAC; Ventilation |
Product Form | Packaged |
Environment | Clean |
Fan / Blower Diameter | 43.3 inch (1100 mm) |
Air Flow Rate | 1177 to 36476 SCFM (2000 to 62000 m³/hr) |