Put the bright lights of Vegas in your case, baby!
Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans
Blue/Red Combo-LED with 11 switchable modes
Focus Blades centering light to increase brightness
Turbine Blades for high-pressure airflow
Twister Bearing technology for long lifetime and low noise
Manual VR for optimal fan speed control
Detachable blades for easy cleaning
Isolator-mount for shockproof and easy installation
Specifications:
Model
UCTVD8A
Dimension (mm)
82(W)*82(H)*25(D)
Bearing Type
Twister Bearing
LED Color
Blue/Red Combo-LED
LED Number
24 (2 color * 12)
LED type
Circular Type LED with 11 Modes
Speed (RPM)
900 - 2500 (±10%)
Air Flow (CFM)
16.59 - 38.52
Air Flow (m3/h)
28.19 - 65.45
Static Pressure (mm-H2O)
0.915 - 2.209
Rated Voltage (V)
12
Input Current (A)
0.5
Input Power (W)
6
MTBF(hours)
100,000
Minimal Noise (dBA)
17
Accessory
Isolator-mount × 4, 3-pin to 4-pin adaptor x 1
Safety & EMC
TUV, UL, CE, RoHS, Weee
Put the bright lights of Vegas in your case, baby!
- Patented circular type LED with 24 (up to 2*12) diodes and up to three times brighter than any other LED fans
- Blue/Red Combo-LED with 11 switchable modes
- Focus Blades centering light to increase brightness
- Turbine Blades for high-pressure airflow
- Twister Bearing technology for long lifetime and low noise
- Manual VR for optimal fan speed control
- Detachable blades for easy cleaning
- Isolator-mount for shockproof and easy installation
Specifications:
Model | UCTVD8A |
Dimension (mm) | 82(W)*82(H)*25(D) |
Bearing Type | Twister Bearing |
LED Color | Blue/Red Combo-LED |
LED Number | 24 (2 color * 12) |
LED type | Circular Type LED with 11 Modes |
Speed (RPM) | 900 - 2500 (±10%) |
Air Flow (CFM) | 16.59 - 38.52 |
Air Flow (m3/h) | 28.19 - 65.45 |
Static Pressure (mm-H2O) | 0.915 - 2.209 |
Rated Voltage (V) | 12 |
Input Current (A) | 0.5 |
Input Power (W) | 6 |
MTBF(hours) | 100,000 |
Minimal Noise (dBA) | 17 |
Accessory | Isolator-mount × 4, 3-pin to 4-pin adaptor x 1 |
Safety & EMC | TUV, UL, CE, RoHS, Weee |