Compact design intergrated impeller plate fans with bell mouth inlet.
Dynamically balanced impeller. Epoxy paint finish. Protected to IP54. 3-Phase can be wired for reverse running. Thermal overload protection. Ribbed aluminium casting for motor cooling. Motor insulation class F up to +70°C. 4 Pole motor. Speed controllable by either electronic, voltage reduction or frequency inverters. Terminal box protected to IP65 with PG11 and 20mm entries
Fan Type = Plate Mounted Sickle Fan
Air Flow = 1.97m³/s
Fan Speed = 1350rpm
AC or DC Operation = AC
Blade Diameter = 463mm
Direction of Curve = Backward
Bearing Type = Ball
Power Consumption = 440W
Commutation Type = Electronic
Noise Level = 49dB(A)
RS Components, Ltd. | |
---|---|
Product Category | Fans and Blowers (industrial) |
Product Number | 1356503 |
Configuration | Plate Fans |