ebm-papst Inc. 6224NI

Description
Professional Range of ebm-papst DC compact and standard axial fans. Impeller Material of fibreglass-reinforce d plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking Supply Voltage = 24 V dc Dimensions = 171.5 (Dia.) x 50.8 (D)mm Depth = 50.8mm Diameter = 171.5mm AC or DC Operation = DC Air Flow = 410m³/h Power Consumption = 18W Bearing Type = Ball Noise Level = 55dB(A) Fan Speed = 3400rpm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - 8260783 - RS Components, Ltd.
Corby, Northants, United Kingdom
Professional Range of ebm-papst DC compact and standard axial fans. Impeller Material of fibreglass-reinforce d plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking Supply Voltage = 24 V dc Dimensions = 171.5 (Dia.) x 50.8 (D)mm Depth = 50.8mm Diameter = 171.5mm AC or DC Operation = DC Air Flow = 410m³/h Power Consumption = 18W Bearing Type = Ball Noise Level = 55dB(A) Fan Speed = 3400rpm

Professional Range of ebm-papst DC compact and standard axial fans.
Impeller Material of fibreglass-reinforced plastic (PA). Air exhaust over bars for direction of air flow with various bearings (Ball, Sleeve, Sintec). Protected against reverse polarity and locking
Supply Voltage = 24 V dc
Dimensions = 171.5 (Dia.) x 50.8 (D)mm
Depth = 50.8mm
Diameter = 171.5mm
AC or DC Operation = DC
Air Flow = 410m³/h
Power Consumption = 18W
Bearing Type = Ball
Noise Level = 55dB(A)
Fan Speed = 3400rpm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Fans and Blowers (industrial)
Product Number 8260783
Fan / Blower Diameter 6.8 inch (172 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Blower With BLDC Motor - 7054ZWF - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Configuration Mancooler
Environment Clean
Fan / Blower Diameter 2.8 inch (70 mm)
View Details
FRP Centrifugal Fan - FTF series - Texel-Seikow USA, Inc.
Texel-Seikow USA, Inc.
Specs
Applications / Use Pressure Blower; Ventilation
Product Form Packaged
Environment Clean; Corrosive
View Details
 - 272968 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications / Use Ventilation
Configuration Window & Wall Fans
Fan / Blower Diameter 8.8 inch (224 mm)
View Details
PX-Series Centrifugal Blowers -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details