Nortek, Inc. Ventilator L150L

Description
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 100 W POWER RATING 920/950 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 147 CFM DELIVERY RATE 1.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L150 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ventilator - L150L - Nortek, Inc.
Providence, RI, USA
Ventilator
L150L
Ventilator L150L
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 100 W POWER RATING 920/950 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 147 CFM DELIVERY RATE 1.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L150 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 1.3 AMPERE CURRENT RATING
  • 100 W POWER RATING
  • 920/950 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 147 CFM DELIVERY RATE
  • 1.1 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 6 INCH DIA
  • L150 MODEL
Supplier's Site Datasheet
Ventilator - L150L - Nortek, Inc.
Providence, RI, USA
Ventilator
L150L
Ventilator L150L
CENTRIFUGAL TYPE 12-1/4 INCH 12-1/4 INCH 11-3/4 INCH 120 VAC AT 60 HZ INPUT SUPPLY RATING 1.3 AMPERE CURRENT RATING 100 W POWER RATING 920/950 RPM SPEED RATING 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL 147 CFM DELIVERY RATE 1.1 SONES SOUND RATING LOSONE SELECT[R] BRAND APPROVAL UL, CUL DUCT SIZE 6 INCH DIA L150 MODEL
  • CENTRIFUGAL TYPE
  • 12-1/4 INCH
  • 12-1/4 INCH
  • 11-3/4 INCH
  • 120 VAC AT 60 HZ INPUT SUPPLY RATING
  • 1.3 AMPERE CURRENT RATING
  • 100 W POWER RATING
  • 920/950 RPM SPEED RATING
  • 20 GAUGE RUGGED GALVANIZED STEEL HOUSING MATERIAL
  • 147 CFM DELIVERY RATE
  • 1.1 SONES SOUND RATING
  • LOSONE SELECT[R] BRAND
  • APPROVAL UL, CUL
  • DUCT SIZE 6 INCH DIA
  • L150 MODEL
Supplier's Site Datasheet

Technical Specifications

  Nortek, Inc.
Product Category Fans and Blowers (industrial)
Product Number L150L
Product Name Ventilator
Applications / Use Ventilation
Environment Clean
Fan / Blower Diameter 12.2 inch (311 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Centrifugal Fans -  - Industrial Air Filtration, Inc.
Industrial Air Filtration, Inc.
Specs
Design Centrifugal
View Details
Turbo Blowers - Aerzen Turbo Generation 5 - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Draft Forced Draft
View Details
225mm AC Centrifugal Fan (Backward Curve) - FJ225D - Pelonis Technologies, Inc.
Specs
Applications / Use HVAC; Ventilation
Product Form Packaged
Environment Clean
View Details
High Pressure Backwardly Curved (HPBC) -  - IB International
Specs
Applications / Use Pressure Blower (optional feature); Ventilation (optional feature)
Product Form Packaged
Environment Clean (optional feature); Dust (optional feature); Ventilation; boilers, oxidizers, cooling, light dust, corrosive
View Details