HVACQuick.com Leader Fan P Series Exhaust Fan P14-3

Description
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Suppliers

Company
Product
Description
Supplier Links
Leader Fan P Series Exhaust Fan - P14-3 - HVACQuick.com
Medford, OR, USA
Leader Fan P Series Exhaust Fan
P14-3
Leader Fan P Series Exhaust Fan P14-3
Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish. Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Canarm/Leader P Series Direct Drive Panel Exhaust Fans. 14 Inch, 2190/1440 nominal CFM, Two Speed, 115V, 1 phase

Panel exhaust fan, sturdily constructed, direct drive, horizontal discharge for industrial, commercial and farm applications. Durable powder coat finish.

Motors are totally enclosed, continuous run, fan duty with built-in automatic overload protection. Ball bearing motors for easy maintenance. 115 volt or 115/230 volt is standard, but other voltages in single or three phase are available.

Supplier's Site

Technical Specifications

  HVACQuick.com
Product Category Fans and Blowers (industrial)
Product Number P14-3
Product Name Leader Fan P Series Exhaust Fan
Unlock Full Specs
to access all available technical data

Similar Products

Process Gas Positive Displacement Blowers - GQ Series - Aerzen USA Corp.
Specs
Applications / Use Pressure Blower
Product Form Packaged
Environment Clean
View Details
Compact Centrifugal Fan -  - New York Blower Company (The)
New York Blower Company (The)
Specs
Applications / Use Pressure Blower; Product / Process Cooling; Ventilation
Product Form Packaged
Configuration Industrial Process Applications
View Details
KP4E315/101 Pagoda Packaged Impeller Blowers - KP4E315/101 - Kooltronic, Inc.
Specs
Applications / Use Pressure Blower; HVAC
Air Flow Rate 749 SCFM (1273 m³/hr)
Material of Construction Steel
View Details
Fiberglass Duct Axial Fan - Series 29, 29V, 35, 35V - Hartzell Air Movement
Specs
Fan / Blower Diameter 12.0 to 60.0 inch (305 to 1524 mm)
Features Dampers
Static Pressure Range 0 to 3 in H2O (0.0 to 5.6 Torr)
View Details