Fasco's 5.8 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances.
Features:
Utilizing S.A.M.M. Axial flux motor technology
Cast Aluminum blower housing
Anti-spark backward curved impeller
Sensorless sine drive
Ball Bearings
Inlet air bolt pattern option for Honeywell or Dungs
Electronics - ECM Toolbox and TecMate compatible
Communications:
PWM command - 5-43Vdc at 100Hz - 6kHz
Simulated Hall effect output with 2-pulses/Rev. at 12Vdc, up to 36 pulses/Rev.
BlakBox Technology compatible
Serial Communications
Field replaceable electronics
Fasco's 5.8 Pre-Mix Combustion Motor utilizes S.A.M.M. Axial flux motor technology and is designed to meet the rugged requirements of residential and commercial appliances.
Features:
- Utilizing S.A.M.M. Axial flux motor technology
- Cast Aluminum blower housing
- Anti-spark backward curved impeller
- Sensorless sine drive
- Ball Bearings
- Inlet air bolt pattern option for Honeywell or Dungs
- Electronics - ECM Toolbox and TecMate compatible
- Communications:
- PWM command - 5-43Vdc at 100Hz - 6kHz
- Simulated Hall effect output with 2-pulses/Rev. at 12Vdc, up to 36 pulses/Rev.
- BlakBox Technology compatible
- Serial Communications
- Field replaceable electronics