Ebac Industrial Products, Inc.
Cooling & Ventilation Dryer
Avenger
-
Ebac Industrial Products, Inc.
Description
Height: 21", Width: 20", Length, 19"
Weight: 32 lbs
Power Supply:115V 60Hz 1 Ph
Amperage: 3.8
Horsepower: 1/3
Speeds: 3
Durable, Lightweight, Polypropylene Housing.
Balanced Carrying Handle.
HighPerformance Blower Wheel.
Thermally Protected Motor.
Safety Circuit Breaker.
4 Operational Angles - 0º, 15º, 45º and 90º.
Cable Wrap.
Moulded Design Allows Unit To Be Stacked.
Moulded Plug.
Suppliers
Cooling & Ventilation Dryer
Avenger
Height: 21", Width: 20", Length, 19"
Weight: 32 lbs
Power Supply:115V 60Hz 1 Ph
Amperage: 3.8
Horsepower: 1/3
Speeds: 3
Durable, Lightweight, Polypropylene Housing.
Balanced Carrying Handle.
HighPerformance Blower Wheel.
Thermally Protected Motor.
Safety Circuit Breaker.
4 Operational Angles - 0º, 15º, 45º and 90º.
Cable Wrap.
Moulded Design Allows Unit To Be Stacked.
Moulded Plug.
- Height: 21", Width: 20", Length, 19"
- Weight: 32 lbs
- Power Supply:115V 60Hz 1 Ph
- Amperage: 3.8
- Horsepower: 1/3
- Speeds: 3
- Durable, Lightweight, Polypropylene Housing.
- Balanced Carrying Handle.
- HighPerformance Blower Wheel.
- Thermally Protected Motor.
- Safety Circuit Breaker.
- 4 Operational Angles - 0º, 15º, 45º and 90º.
- Cable Wrap.
- Moulded Design Allows Unit To Be Stacked.
- Moulded Plug.
Supplier's Site
Technical Specifications
Product Category
|
Fans and Blowers (industrial) |
Product Number
|
Avenger |
Product Name
|
Cooling & Ventilation Dryer |
Unlock Full Specs
to access all available technical data
Similar Products
Applications / Use
Pressure Blower
Product Form
Packaged
Environment
Clean
View Details
Pelonis Technologies, Inc.
Applications / Use
HVAC
Product Form
Packaged
Environment
Clean
View Details
Applications / Use
Pressure Blower (optional feature); Ventilation (optional feature)
Product Form
Packaged
Environment
Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Harsh Environments, dirty gas streams
View Details