Eaton Corporation
Eaton's Bussmann Series Splash-proof ATC Fuse Block, 6-Pole, BP/FB6-ATC
BP/FB6-ATC
Description
Eaton's Bussmann Series Splash-proof ATC Fuse Block BP/FB6-ATC
Category: Fuse Blocks
Manufacturer: Eaton
Volts: 32VDC
Amps: 45A
Operating temperature: -40C to 105C
Alternative for smaller installations
Replace traditional glass tube fuse blocks
Clear, plastic cover
15A max per circuit
Total amps per block not to exceed 30A
Meets IP50 dust protection standards
Meets IPX4 splash protection standards
RoHS compliant
Request a Quote
Email Supplier
Datasheet
Suppliers
Eaton's Bussmann Series Splash-proof ATC Fuse Block, 6-Pole, BP/FB6-ATC
47051
Eaton's Bussmann Series Splash-proof ATC Fuse Block BP/FB6-ATC
Category: Fuse Blocks
Manufacturer: Eaton
Volts: 32VDC
Amps: 45A
Operating temperature: -40C to 105C
Alternative for smaller installations
Replace traditional glass tube fuse blocks
Clear, plastic cover
15A max per circuit
Total amps per block not to exceed 30A
Meets IP50 dust protection standards
Meets IPX4 splash protection standards
RoHS compliant
- Eaton's Bussmann Series Splash-proof ATC Fuse Block BP/FB6-ATC
- Category: Fuse Blocks
- Manufacturer: Eaton
- Volts: 32VDC
- Amps: 45A
- Operating temperature: -40C to 105C
- Alternative for smaller installations
- Replace traditional glass tube fuse blocks
- Clear, plastic cover
- 15A max per circuit
- Total amps per block not to exceed 30A
- Meets IP50 dust protection standards
- Meets IPX4 splash protection standards
- RoHS compliant
Supplier's Site
Datasheet
Technical Specifications
Product Category
|
Fuse Holders |
Product Number
|
47051 |
Product Name
|
Eaton's Bussmann Series Splash-proof ATC Fuse Block, 6-Pole, BP/FB6-ATC |
Normal Operating Current
|
45 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Allen-Bradley / Rockwell Automation
Rated Operating Voltage
600 volts
View Details
Normal Operating Current
15 amps
Rated Operating Voltage
125 volts
Mounting
Panel Mount; PC Mount
View Details
3 suppliers
Keystone Electronics Corp.
Standard Fuse Size Accomodated
Automotive Blade
Normal Operating Current
20 amps
Mounting
THM
View Details
2 suppliers