The ATO® FLR Series 32 V 15 A Printed Circuit Board (PCB) Fuse Holder (178.6164.0001) accepts ATO® blade-style fuses and is designed with leaf spring connectors. The fuse holder housing is made from black thermoplastic with a UL 94 V-0 flammability rating for heat and fire resistance. On the bottom center of the fuse holder, you will find a locking feature, which helps secure the housing to a PCB prior to soldering. The fuse holder's 1-pin soldering terminals are made from tin-plated copper alloy.Features and Benefits32 V fuse holder for ATO® blade-style fuses (sold separately)Rated for 11 A continuous current (15 A max)1-pin soldering terminals made from tin-plated copper alloyIncludes 100 PCB fuse holders
Littelfuse ATO and MINI fuseholders suitable for a wide variety of requirements.General
Fuse Size = ATO
Voltage Rating = 80V ac/dc
Body Material = Thermoplastic
Contact Material = Tin Plated Copper Alloy
Littelfuse ATO and MINI fuseholders suitable for a wide variety of requirements.General
Fuse Size = ATO
Voltage Rating = 80V ac/dc
Body Material = Thermoplastic
Contact Material = Tin Plated Copper Alloy
Delivery on production packaging - Bag. This product is non-returnable.
Win Source Part Number: 1361488-178.6164.000
Category: Circuit Protection - Fuseholders
Fake Threat In the Open Market: 57 pct.
MSL Level: Not Applicable
Mfr: Littelfuse Inc.
Series: FLR
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
HTSUS: 8538.90.8180
REACH Status: REACH Unaffected
ECCN: EAR99
Contact Finish: Tin
Contact Material: Copper Alloy
Orientation: Vertical
Termination Style: PC Pin
For Use With/Related Products: ATC, ATO
Number of Circuits: 1
Fuse Type: Blade
Voltage: 80V
Fuse Size: 0.75" L x 0.2" W (19.1mm x 5.1mm)
Fuseholder Type: Holder
Fuse Holder 80V 1 Circuit Blade Through Hole
FUSE HOLDER, 80V, THROUGH HOLE; Fuse Holder Type:Automotive Blade Fuse Holder; Fuse Current:-; Fuse Size Held:ATO; Holder Terminals:Through Hole; No. of Fuses:1Fuses; Product Range:ATO-FLR Series; Voltage Rating VAC:80V; Voltage RoHS Compliant: Yes
Littelfuse, Inc. | RS Components, Ltd. | Win Source Electronics | DigiKey | Newark, An Avnet Company | |
---|---|---|---|---|---|
Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
Product Number | 178.6164.0001 | 7874353 | 1361488-178.6164.0001 | F5195-ND | 18AC0825 |
Product Name | 32 V Printed Circuit Board (PCB) Fuse Holder | Circuit Protection - Fuseholders | Fuseholders | Fuse Holder, 80V, Through Hole; Fuse Holder Type Littelfuse | |
Standard Fuse Size Accomodated | Automotive Blade | Other; (ATO) |