Manufacturer: SCHURTER Inc.
Category: Circuit Protection -Fuseholders
Series: OG
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Fuse Size: 0.197" Dia (5mm)
Current Rating (Amps): 10 A
For Use With/Related Products: 5mm Dia Fuses
Fuse Type: Cartridge
Fuse Clip 10A 1 Circuit Cartridge Through Hole
Schurter Fuse Clips can be used in conjunction with schurter fuses to provide primary protection for electronic circuits. Fuse clips are available in a different mounting styles including solder and screw.
Fuse Size = 5 x 20mm
Mounting Style = PCB Mount
Clip Material = Brass
Width = 5.6mm
Length = 6.1mm
Height = 8.9mm
Series = 751
Contact Plating = Tin
Current Rating = 10A
For Use With = 5 x 20 mm Fuse
FUSE HOLDER, 5 X 20MM; Fuse Holder Type:Cartridge Fuse Clip; Fuse Current:10A; Fuse Size Held:5mm x 20mm; Holder Terminals:Solder Lug; No. of Fuses:1Fuses; Product Range:OG Series; Voltage Rating VAC:250V; Voltage Rating VDC:600V RoHS Compliant: Yes
Win Source Electronics | DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
---|---|---|---|---|
Product Category | Fuse Holders | Fuse Holders | Fuse Holders | Fuse Holders |
Product Number | 486-2019-ND | 8767849 | 24C7847 | |
Product Name | Circuit Protection -Fuseholders | Fuseholders | Fuse Holder, 5 X 20Mm; Fuse Holder Type Schurter | |
Normal Operating Current | 10 amps | 10 amps | 10 amps |