Professional range of Cooper Bussmann fuse holders from the HPC series.
Thermoplastic. Black
Fuse Size = 13/32 x 1-1/2in
Current Rating = 30A
Voltage Rating = 600V ac
Cap Style = Manual
Series = HPC
FUSE HOLDER, 10.3 X 38MM, PANEL MOUNT; Fuse Holder Type:Cartridge Fuse Holder; Fuse Current:20A; Fuse Size Held:13/32" x 1-1/2"; Holder Terminals:Quick Connect; No. of Fuses:1Fuses; Product Range:HPC-D Series; Voltage Rating VAC:600VRoHS Compliant: No
RS Components, Ltd. | Allied Electronics, Inc. | Newark, An Avnet Company | |
---|---|---|---|
Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
Product Number | 8495554 | 70150670 | 28F029 |
Product Name | BUSS FUSEHOLDER | Fuse Holder, 10.3 X 38Mm, Panel Mount; Fuse Holder Type Eaton Bussmann | |
Standard Fuse Size Accomodated | Other; (13/32 x 1-1/2in) |