Panel Mount Enclosed Fuse holders for 3AG/AB Fuses
The Littelfuse 342 series panel mount fuseholders are a robust solution to a variety of application requirements. The 342 series of fuseholder are compatible with 3AG fuses and available with straight or right-angle body types. The series is available with a choice of solder, 3/16 Inch Q.C or 1/4 Inch Q.C connection types.
Features:. Available with Fluted or Knurled Knob. Dielectric Strength 2400V Minimum. Black Thermoplastic. Ambient Temperature -40°C to +85°C. Quick Connect Options Available
Fuse Size = 3AB, 3AG
Current Rating = 20A
Voltage Rating = 250V ac/dc
Cap Style = Manual
Compatible Fuse Length = 32mm
Compatible Fuse Diameter = 6.3mm
Compatible Fuse Dimensions = 6.3 x 32mm
Series = 342
Body Material = Thermoplastic
Contact Material = Copper, Tin Plated Copper Alloy
342 000 Series Fuseholder, 20 A Current Rating, 250 V Voltage Rating
Littelfuse, Inc. | RS Components, Ltd. | Allied Electronics, Inc. | |
---|---|---|---|
Product Category | Fuse Holders | Fuse Holders | Fuse Holders |
Product Number | 342838 | 8781536 | 70184522 |
Product Name | 342 Series - Traditional Panel Mount Fuse Holder for 3AG Fuses | Fuseholder; 3AG Fuse; 20 A; 250 V; Black Thermoplastic; Panel Mount; 1.7 in. H | |
Standard Fuse Size Accomodated | 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm) | 1/4" Diameter, 1-1/4 " Length (3AG, 6mm x 32mm); Other; (3AB, 3AG) |