6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLD MODEL
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLD MODEL
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLD MODEL
6 AWG MIN. CONDUCTOR SIZE
600 KCMIL MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
5 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.15 INCH L X 2.96 INCH W X 3.03 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT