Unique Welding & Fabricating (UWF) Fluid Path Hose Reels R2210X0L-23-14x11-.75

Suppliers

Company
Product
Description
Supplier Links
Fluid Path Hose Reels - R2210X0L-23-14x11-.75 - Unique Welding & Fabricating (UWF)
Mississauga, Ontario, Canada
Fluid Path Hose Reels
R2210X0L-23-14x11-.75
Fluid Path Hose Reels R2210X0L-23-14x11-.75
For 1/2" to 1" I.D. Hose Outlet: 1/2" to 1" standard male / female NPT gooseneck threads. Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint. Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor. Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification. Spool: Heavy gauge steel and rolled head edges for added strength and safety. Bearings: Self-lubricating and self-aligning bearings requires little maintenance. Pressure: 1000 p.s.i. standard for steel fluid path, optional stainless steel available. Other pressures can be accommodated at extra cost. Temp: Standard seal temperature ranges from -76 °F to +356 °F (-60 °C to 180 °C) Notes: -Many more sizes available from standard components, please consult factory -Standard paint color-grey, other colors available, please consult factory

For 1/2" to 1" I.D. Hose
Outlet: 1/2" to 1" standard male / female NPT gooseneck threads.
Inlet: 1/2" up to 1" Female/Male NPT 90° Swivel Joint.
Rewind: Auxiliary Bevel gear-crank rewind, chain or gear driven powered by AC or DC. Explosion or Non-explosion proof electric motor, pneumatic air motor, or Hydraulic motor.
Frame: Welded steel frame providing exceptional durability. Custom frames are easily accommodated, per specification.
Spool: Heavy gauge steel and rolled head edges for added strength and safety.
Bearings: Self-lubricating and self-aligning bearings requires little maintenance.
Pressure: 1000 p.s.i. standard for steel fluid path, optional stainless steel available. Other pressures can be accommodated at extra cost.
Temp: Standard seal temperature ranges from -76 °F to +356 °F (-60 °C to 180 °C)
Notes:
-Many more sizes available from standard components, please consult factory
-Standard paint color-grey, other colors available, please consult factory

Supplier's Site

Technical Specifications

  Unique Welding & Fabricating (UWF)
Product Category Reels
Product Number R2210X0L-23-14x11-.75
Product Name Fluid Path Hose Reels
Type Of Reel Hose Reel
Material Of Construction Steel
Flange Diameter 23 inch (584 mm)
Core Diameter 11.25 inch (286 mm)
Inside Traverse 14 inch (356 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Tw1a Tech-winder Plant Cable Management Hardware Tool -  - Tech Rim Standards, LLC
Specs
Type Of Reel Cable Reel
View Details
 - 9119459 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Of Reel Hose Reel
Core Diameter 20.35 inch (517 mm)
Inside Hose Diameter 0.4724 inch (12 mm)
View Details
Cable reel device - ECN-15-01R - CENO Electronics Technology Co., Ltd.
CENO Electronics Technology Co., Ltd.
Specs
Type Of Reel Cable Reel
View Details
Arbor Mounted Spring Powered Reels (inch) - A 3Z55-MR433D - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Of Reel Cable Reel
Hose Cable Diameter 0.0625 inch (1.59 mm)
Length 10 ft (30.48 dm)
View Details