Reelcraft’s Series 80000 and D80000 spring retractable reels incorporate the most current design and manufacturing techniques to guarantee long life and trouble-free performance. All-steel construction and a baked-on powder coat finish combine to produce a rugged, corrosion-resistant product suitable for a wide variety of heavy duty applications. Series D80000 reels are also supplied with Reelcraft’s ball-bearing style swivel.
Reelcraft Industries, Inc. | |
---|---|
Product Category | Reels |
Product Number | 81000 OHP |
Product Name | Dual Pedestal Spring Driven High Pressure Grease Reel |
Type Of Reel | Hose Reel |
Live Connection | Allows item on reel to be used while still on reel. Hose or electrical cable. |
Assembly | Assembly |
Assembly Description | Grease Reel |
Material Of Construction | Steel |