Graco HSL56B 3/8" x 65" Air/Water Reel
XD Series Hose Reel
Air/Water, 3/8" x 65'
Specifications
Applications
Size
Color
Pressure
Hose
Connection Size
Operating Temp.
psi (bar)
id (in)
Length ft (mt)
Inlet npsm (m)
Outlet Air, Water, Anti-freeze, Windshield Washer Fluid 20 Metallic Blue 300 (20.7) 3/8 65 (20) 1/2 3/8 npt (m) -20 - 190 F (-28 - 87 C)
Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling
Dimensions
XD SERIES SIZE 20
A
7.5 in (196mm)
B
18.1 in (460 mm)
C
23.4 in (594mm)
D
20.0 in (508mm)
E
21.0 in (533 mm)
F
25.2 in (640 mm)
XD SERIES High performance hose reels designed for heavy-duty jobs
Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks.
Features: Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces Dual pedestal frame provides increased strength for extreme-duty applications Long lasting spring is sealed f
Graco HSL56B 3/8" x 65" Air/Water Reel
XD Series Hose Reel
Air/Water, 3/8" x 65'
Specifications
Applications |
Size |
Color |
Pressure |
Hose |
Connection Size |
Operating
Temp. |
psi (bar) |
id
(in) |
Length
ft (mt) |
Inlet
npsm (m) |
Outlet |
Air, Water, Anti-freeze, Windshield Washer Fluid | 20 | Metallic Blue | 300 (20.7) | 3/8 | 65 (20) | 1/2 | 3/8 npt (m) | -20 - 190 F
(-28 - 87 C) |
Optional accessories: 218545 tire chuck, 180685 valve, and 150287 coupling
Dimensions
XD SERIES SIZE 20 |
A | 7.5 in (196mm) |
B | 18.1 in (460 mm) |
C | 23.4 in (594mm) |
D | 20.0 in (508mm) |
E | 21.0 in (533 mm) |
F | 25.2 in (640 mm) |
XD SERIES
High performance hose reels designed for heavy-duty jobs
Graco's new line of hose reels feature Graco durability, performance and value built into every reel. With its new metal spool and single or dual pedestal frames, the compact XD Series is ideal for rugged, indoor and outdoor use in heavy-duty truck dealerships, fleet maintenance, mining maintenance, public works garages, construction vehicle maintenance and heavy-duty service trucks.
Features:
- Designed for robust/heavy-duty applications, such as mobile lube trucks or large equipment service, yet with a narrow footprint to fit more reels into small spaces
- Dual pedestal frame provides increased strength for extreme-duty applications
- Long lasting spring is sealed f