TelephoneStuff.com Bogen 30-Watt, 8-Ohm Horn Loudspeaker - 11" Diameter SP308A

Description
30-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 30 watts, 8-ohm operation - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Frequency Response: 225 Hz to 14 kHz - Impedance: 8 ohms - Dispersion: 100 degrees - Diameter: 11"

Suppliers

Company
Product
Description
Supplier Links
Bogen 30-Watt, 8-Ohm Horn Loudspeaker - 11" Diameter - SP308A - TelephoneStuff.com
Huntington Beach, CA, USA
Bogen 30-Watt, 8-Ohm Horn Loudspeaker - 11" Diameter
SP308A
Bogen 30-Watt, 8-Ohm Horn Loudspeaker - 11" Diameter SP308A
30-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use. Features: - 30 watts, 8-ohm operation - Tilt and swivel base for easy positioning - Can be used both indoors and outdoors - Weatherproof, all-metal construction - Ideal for both one-way and talk back applications - Screw terminals make installation fast and easy - All-purpose mounting bracket - Self-aligning, field replaceable diaphragm - Mocha enamel finish - Frequency Response: 225 Hz to 14 kHz - Impedance: 8 ohms - Dispersion: 100 degrees - Diameter: 11"

30-Watt, 8-Ohm Horn Loudspeaker is a compact, high intelligibility, re-entrant type loudspeaker, designed for one-way or two-way sound and communication systems. The loudspeaker's sturdy, weatherproof, all-metal construction makes it ideal for both indoor and outdoor use.
Features:
- 30 watts, 8-ohm operation
- Tilt and swivel base for easy positioning
- Can be used both indoors and outdoors
- Weatherproof, all-metal construction
- Ideal for both one-way and talk back applications
- Screw terminals make installation fast and easy
- All-purpose mounting bracket
- Self-aligning, field replaceable diaphragm
- Mocha enamel finish
- Frequency Response: 225 Hz to 14 kHz
- Impedance: 8 ohms
- Dispersion: 100 degrees
- Diameter: 11"

Supplier's Site

Technical Specifications

  TelephoneStuff.com
Product Category Speakers
Product Number SP308A
Product Name Bogen 30-Watt, 8-Ohm Horn Loudspeaker - 11" Diameter
Features Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

 - 8765297 - RS Components, Ltd.
RS Components, Ltd.
Specs
Nominal Power 30 watts
Maximum Power 60 watts
Impedance 4 ohms
View Details
E-Call Speaker - KP4020D1R4-Q00104 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 2 dB
Nominal Power 4 watts
Maximum Power 8 watts
View Details
AM300 and AM302 AudioMaster® Public Address Speaker - AM302-R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 122 dB
Nominal Power 30 watts
View Details
Loudspeaker - CRY611 - Hangzhou Crysound Electronics Co., Ltd.
Hangzhou Crysound Electronics Co., Ltd.
Specs
Maximum Power 38 watts
Impedance 8 ohms
Frequency Response 100 to 18000 Hz
View Details