Quam-Nichols Company Driver Type Quam Nichols 8C5PAX

Description
Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:12W; Sound Level SPL:92dB; External Diameter - Imperial:7.992"; Frequency Response Min:65Hz; Frequency Response Max:17kHz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Driver Type Quam Nichols - 98Y0231 - Newark, An Avnet Company
Chicago, IL, United States
Driver Type Quam Nichols
98Y0231
Driver Type Quam Nichols 98Y0231
Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:12W; Sound Level SPL:92dB; External Diameter - Imperial:7.992"; Frequency Response Min:65Hz; Frequency Response Max:17kHz

Driver Type:General Purpose; External Diameter - Metric:203mm; Impedance:8ohm; Power Rating Nom:12W; Sound Level SPL:92dB; External Diameter - Imperial:7.992"; Frequency Response Min:65Hz; Frequency Response Max:17kHz

Supplier's Site Datasheet
8
Berlin, CT, USA
8" Speaker with Concentric HF Cone (8 Ohm)
40822
8" Speaker with Concentric HF Cone (8 Ohm) 40822
The Quam 8C5PAX is a 8" O.D. 8-Ohm loudspeaker with concentric mount hard fiber HF cone. Wide frequency response replacement loudspeaker or combined with recommended Quam components to form a complete loudspeaker system; indoor environment. Program Material: Signal tones, voice and music Average Sensitivity: 92 dB SPL, 1W/ 1M Power Rating: 12W RMS, EIA 426A Standard Calculated Output: 103 dB SPL, 10W/ 1M Frequency Response: 65Hz - 17 kHz EIA 462A Standard Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space Audio Connection: 0.205" Spade lug

The Quam 8C5PAX is a 8" O.D. 8-Ohm loudspeaker with concentric mount hard fiber HF cone.
Wide frequency response replacement loudspeaker or combined with recommended Quam components to form a complete loudspeaker system; indoor environment.
Program Material: Signal tones, voice and music
Average Sensitivity: 92 dB SPL, 1W/ 1M
Power Rating: 12W RMS, EIA 426A Standard
Calculated Output: 103 dB SPL, 10W/ 1M
Frequency Response: 65Hz - 17 kHz EIA 462A Standard
Nominal Coverage Angle: 100° Included Angle, -6 dB / 2 kHz, Half space
Audio Connection: 0.205" Spade lug

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company TMP Pro Distribution
Product Category Speakers Speakers
Product Number 98Y0231 40822
Product Name Driver Type Quam Nichols 8" Speaker with Concentric HF Cone (8 Ohm)
SPL 92 dB
Nominal Power 12 watts
Impedance 8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

 - 4538997 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 91 dB
Nominal Power 50 watts
Maximum Power 80 watts
View Details
Hifi Speaker - KP3210SP1R4 - Ningbo Kepo Electronics Co., Ltd.
Ningbo Kepo Electronics Co., Ltd.
Specs
SPL 3 dB
Nominal Power 1 watts
Maximum Power 1.5 watts
View Details
MS Series Marine/Industrial Sounders and Loudspeakers - MS5-120-13EB - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
SPL 123 dB
Nominal Power 25 watts
Weight 6400.00 g (225.79 oz)
View Details
Speaker - KC8WF-5A - MISCO
Specs
Nominal Power 40 watts
Impedance 5 ohms
Sensitivity 92 dB
View Details